Capital Lighting, Inc. LS-16350PS Lamps-Swing Arm-Wall 315887

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 19 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675451488 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 19 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675451488 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16350PS Lamps-Swing Arm-Wall - 315887 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16350PS Lamps-Swing Arm-Wall
315887
LS-16350PS Lamps-Swing Arm-Wall 315887
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 19 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675451488 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Extension: 19
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675451488
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315887
Product Name LS-16350PS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details