Capital Lighting, Inc. LS-16433 Sconces-Single Candle 315886

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675450757 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675450757 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16433 Sconces-Single Candle - 315886 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16433 Sconces-Single Candle
315886
LS-16433 Sconces-Single Candle 315886
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675450757 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675450757
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315886
Product Name LS-16433 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details