Capital Lighting, Inc. LS-16471 Sconces-Single Glass 315885

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Extension: 4 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4.2 Product Name: One Light Wall Sconce UPC: 088675451921 Glass: Light Amber Texture Imprinted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Extension: 4 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4.2 Product Name: One Light Wall Sconce UPC: 088675451921 Glass: Light Amber Texture Imprinted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16471 Sconces-Single Glass - 315885 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16471 Sconces-Single Glass
315885
LS-16471 Sconces-Single Glass 315885
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.25 Extension: 4 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4.2 Product Name: One Light Wall Sconce UPC: 088675451921 Glass: Light Amber Texture Imprinted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.25
Extension: 4
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 4.2
Product Name: One Light Wall Sconce
UPC: 088675451921
Glass: Light Amber Texture Imprinted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315885
Product Name LS-16471 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details