Capital Lighting, Inc. LS-16440C Sconces-Metal 315881

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675450580 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675450580 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16440C Sconces-Metal - 315881 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16440C Sconces-Metal
315881
LS-16440C Sconces-Metal 315881
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675450580 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675450580
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315881
Product Name LS-16440C Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details