Capital Lighting, Inc. LS-16112 Sconces-Pocket 315858

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Capiz Shell Product Name: One Light Wall Sconce UPC: 088675448488 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Capiz Shell Product Name: One Light Wall Sconce UPC: 088675448488 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16112 Sconces-Pocket - 315858 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16112 Sconces-Pocket
315858
LS-16112 Sconces-Pocket 315858
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Capiz Shell Product Name: One Light Wall Sconce UPC: 088675448488 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.75
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Capiz Shell
Product Name: One Light Wall Sconce
UPC: 088675448488
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315858
Product Name LS-16112 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details