Capital Lighting, Inc. LS-14525FROST Mid. Chandeliers-Glass Up 315853

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 51.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Weight: 11 Product Name: Five Light Mini Chandelier UPC: 088675413608 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 51.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Weight: 11 Product Name: Five Light Mini Chandelier UPC: 088675413608 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14525FROST Mid. Chandeliers-Glass Up - 315853 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14525FROST Mid. Chandeliers-Glass Up
315853
LS-14525FROST Mid. Chandeliers-Glass Up 315853
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 51.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Weight: 11 Product Name: Five Light Mini Chandelier UPC: 088675413608 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 51.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Steel
Weight: 11
Product Name: Five Light Mini Chandelier
UPC: 088675413608
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315853
Product Name LS-14525FROST Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details