Capital Lighting, Inc. LS-16107 Sconces-Single Glass 315852

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675447177 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675447177 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16107 Sconces-Single Glass - 315852 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16107 Sconces-Single Glass
315852
LS-16107 Sconces-Single Glass 315852
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675447177 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675447177
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315852
Product Name LS-16107 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details