Capital Lighting, Inc. LS-16005 Sconces-Other 315851

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 088675447849 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 088675447849 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16005 Sconces-Other - 315851 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16005 Sconces-Other
315851
LS-16005 Sconces-Other 315851
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Sconce UPC: 088675447849 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Weight: 2.2
Product Name: One Light Wall Sconce
UPC: 088675447849
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315851
Product Name LS-16005 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details