Capital Lighting, Inc. LS-1008A Mini Pendants-Cable 315826

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Product Name: Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Product Name: Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
LS-1008A Mini Pendants-Cable - 315826 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1008A Mini Pendants-Cable
315826
LS-1008A Mini Pendants-Cable 315826
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Product Name: Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Black
Product Name: Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315826
Product Name LS-1008A Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details