Capital Lighting, Inc. LS-10030 Island/Pool Table-4 Light + 315824

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 70.50 Length 70.50 Bulb Type: G4 Qty: 7 Wattage: 10 Finish: Chrome Product Name: Seven Light Down Lighting Island Pendant UPC: 088675452232 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 70.50 Length 70.50 Bulb Type: G4 Qty: 7 Wattage: 10 Finish: Chrome Product Name: Seven Light Down Lighting Island Pendant UPC: 088675452232 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10030 Island/Pool Table-4 Light + - 315824 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10030 Island/Pool Table-4 Light +
315824
LS-10030 Island/Pool Table-4 Light + 315824
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 70.50 Length 70.50 Bulb Type: G4 Qty: 7 Wattage: 10 Finish: Chrome Product Name: Seven Light Down Lighting Island Pendant UPC: 088675452232 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 70.50
Length 70.50
Bulb
Type: G4
Qty: 7
Wattage: 10
Finish: Chrome
Product Name: Seven Light Down Lighting Island Pendant
UPC: 088675452232
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315824
Product Name LS-10030 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details