Capital Lighting, Inc. LS-1052PEARL Semi-Flush Mts.-Bowl Style 315823

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pearl Weight: 13 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 088675405009 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pearl Weight: 13 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 088675405009 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1052PEARL Semi-Flush Mts.-Bowl Style - 315823 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1052PEARL Semi-Flush Mts.-Bowl Style
315823
LS-1052PEARL Semi-Flush Mts.-Bowl Style 315823
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pearl Weight: 13 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 088675405009 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pearl
Weight: 13
Product Name: Three Light Semi-Flush Ceiling Fixture
UPC: 088675405009
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315823
Product Name LS-1052PEARL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details