Capital Lighting, Inc. LS-105BRN Lamps-Desk/Piano Lamps 315822

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 2.67 Product Name: Functional Clamp On Lamp UPC: 088675105107 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 2.67 Product Name: Functional Clamp On Lamp UPC: 088675105107 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-105BRN Lamps-Desk/Piano Lamps - 315822 - Capital Lighting, Inc.
Columbus, OH, USA
LS-105BRN Lamps-Desk/Piano Lamps
315822
LS-105BRN Lamps-Desk/Piano Lamps 315822
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 2.67 Product Name: Functional Clamp On Lamp UPC: 088675105107 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 35.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 2.67
Product Name: Functional Clamp On Lamp
UPC: 088675105107
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315822
Product Name LS-105BRN Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details