Capital Lighting, Inc. LS-105BLU Lamps-Desk/Piano Lamps 315820

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 2.67 Product Name: Functional Clamp On Lamp UPC: 088675105046 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 2.67 Product Name: Functional Clamp On Lamp UPC: 088675105046 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-105BLU Lamps-Desk/Piano Lamps - 315820 - Capital Lighting, Inc.
Columbus, OH, USA
LS-105BLU Lamps-Desk/Piano Lamps
315820
LS-105BLU Lamps-Desk/Piano Lamps 315820
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 35.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 2.67 Product Name: Functional Clamp On Lamp UPC: 088675105046 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 35.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blue
Weight: 2.67
Product Name: Functional Clamp On Lamp
UPC: 088675105046
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315820
Product Name LS-105BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details