Capital Lighting, Inc. EL-10097 Sconces-Metal 315806

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Wattage: 60 Finish: Chrome Product Name: Shade UPC: 088675900795 Category: Shade
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Wattage: 60 Finish: Chrome Product Name: Shade UPC: 088675900795 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
EL-10097 Sconces-Metal - 315806 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10097 Sconces-Metal
315806
EL-10097 Sconces-Metal 315806
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Wattage: 60 Finish: Chrome Product Name: Shade UPC: 088675900795 Category: Shade

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Wattage: 60
Finish: Chrome
Product Name: Shade
UPC: 088675900795
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315806
Product Name EL-10097 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details