Capital Lighting, Inc. EL-10098 Pendants-Drum Shade 315803

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 87.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Pendant UPC: 088675900788 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 87.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Pendant UPC: 088675900788 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
EL-10098 Pendants-Drum Shade - 315803 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10098 Pendants-Drum Shade
315803
EL-10098 Pendants-Drum Shade 315803
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 87.00 Bulb Type: G4 Qty: 9 Wattage: 20 Finish: Chrome Product Name: Nine Light Pendant UPC: 088675900788 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 87.00
Bulb
Type: G4
Qty: 9
Wattage: 20
Finish: Chrome
Product Name: Nine Light Pendant
UPC: 088675900788
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315803
Product Name EL-10098 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details