Capital Lighting, Inc. EL-50085 Flush Mounts-Bowl Style 315801

Description
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 18 Wattage: 20 Finish: Chrome Product Name: 18 Light Flush Mount UPC: 088675900672 Category: Flush Mount
Description
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 18 Wattage: 20 Finish: Chrome Product Name: 18 Light Flush Mount UPC: 088675900672 Category: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
EL-50085 Flush Mounts-Bowl Style - 315801 - Capital Lighting, Inc.
Columbus, OH, USA
EL-50085 Flush Mounts-Bowl Style
315801
EL-50085 Flush Mounts-Bowl Style 315801
PRODUCT DETAILS / SPECS Bulb Type: JC Qty: 18 Wattage: 20 Finish: Chrome Product Name: 18 Light Flush Mount UPC: 088675900672 Category: Flush Mount

PRODUCT DETAILS / SPECS
Bulb
Type: JC
Qty: 18
Wattage: 20
Finish: Chrome
Product Name: 18 Light Flush Mount
UPC: 088675900672
Category: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315801
Product Name EL-50085 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details