Capital Lighting, Inc. 7028-06-05 Island/Pool Table-4 Light + 315598

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 14 Product Name: Six Light Island Pendant Category: Island Pendants Shipped Via: UPS Chain: 4` Wire: 4`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 14 Product Name: Six Light Island Pendant Category: Island Pendants Shipped Via: UPS Chain: 4` Wire: 4`

Suppliers

Company
Product
Description
Supplier Links
7028-06-05 Island/Pool Table-4 Light + - 315598 - Capital Lighting, Inc.
Columbus, OH, USA
7028-06-05 Island/Pool Table-4 Light +
315598
7028-06-05 Island/Pool Table-4 Light + 315598
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 14 Product Name: Six Light Island Pendant Category: Island Pendants Shipped Via: UPS Chain: 4` Wire: 4`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 14
Product Name: Six Light Island Pendant
Category: Island Pendants
Shipped Via: UPS
Chain: 4`
Wire: 4`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315598
Product Name 7028-06-05 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details