Capital Lighting, Inc. 7027-04-32 Sconces-Quad plus 315595

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 17 Product Name: Four Light Wall Bracket UPC: 093185045478 Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 17 Product Name: Four Light Wall Bracket UPC: 093185045478 Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7027-04-32 Sconces-Quad plus - 315595 - Capital Lighting, Inc.
Columbus, OH, USA
7027-04-32 Sconces-Quad plus
315595
7027-04-32 Sconces-Quad plus 315595
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Weight: 17 Product Name: Four Light Wall Bracket UPC: 093185045478 Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Weight: 17
Product Name: Four Light Wall Bracket
UPC: 093185045478
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315595
Product Name 7027-04-32 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details