Capital Lighting, Inc. 7026-01-32 Mini Pendants-Drum Shades 315591

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185045447 Category: Mini Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185045447 Category: Mini Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7026-01-32 Mini Pendants-Drum Shades - 315591 - Capital Lighting, Inc.
Columbus, OH, USA
7026-01-32 Mini Pendants-Drum Shades
315591
7026-01-32 Mini Pendants-Drum Shades 315591
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185045447 Category: Mini Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 093185045447
Category: Mini Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315591
Product Name 7026-01-32 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details