Capital Lighting, Inc. 7026-06-32 Mid. Chandeliers-Drum Shades 315590

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 25 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 25 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7026-06-32 Mid. Chandeliers-Drum Shades - 315590 - Capital Lighting, Inc.
Columbus, OH, USA
7026-06-32 Mid. Chandeliers-Drum Shades
315590
7026-06-32 Mid. Chandeliers-Drum Shades 315590
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Bronze Weight: 25 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Bronze
Weight: 25
Product Name: Six Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315590
Product Name 7026-06-32 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details