Capital Lighting, Inc. CF6519 Lamps-Floor Lamps 315588

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged silver and dark bronze Product Name: One Light Floor Lamp UPC: 088675449089 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged silver and dark bronze Product Name: One Light Floor Lamp UPC: 088675449089 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF6519 Lamps-Floor Lamps - 315588 - Capital Lighting, Inc.
Columbus, OH, USA
CF6519 Lamps-Floor Lamps
315588
CF6519 Lamps-Floor Lamps 315588
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Aged silver and dark bronze Product Name: One Light Floor Lamp UPC: 088675449089 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Aged silver and dark bronze
Product Name: One Light Floor Lamp
UPC: 088675449089
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315588
Product Name CF6519 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details