Capital Lighting, Inc. CF61244 Lamps-Floor Lamps 315587

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495772 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495772 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF61244 Lamps-Floor Lamps - 315587 - Capital Lighting, Inc.
Columbus, OH, USA
CF61244 Lamps-Floor Lamps
315587
CF61244 Lamps-Floor Lamps 315587
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Floor Lamp UPC: 088675495772 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 60.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Bronze
Product Name: One Light Floor Lamp
UPC: 088675495772
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315587
Product Name CF61244 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details