Capital Lighting, Inc. CF6308 Lamps-Floor Lamps 315581

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675449065 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675449065 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF6308 Lamps-Floor Lamps - 315581 - Capital Lighting, Inc.
Columbus, OH, USA
CF6308 Lamps-Floor Lamps
315581
CF6308 Lamps-Floor Lamps 315581
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Product Name: One Light Floor Lamp UPC: 088675449065 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Gold
Product Name: One Light Floor Lamp
UPC: 088675449065
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315581
Product Name CF6308 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details