Capital Lighting, Inc. 7035-08-05 Pendants-Fabric Shade 315578

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 52.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Square Pendant Category: Bowl Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 52.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Square Pendant Category: Bowl Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7035-08-05 Pendants-Fabric Shade - 315578 - Capital Lighting, Inc.
Columbus, OH, USA
7035-08-05 Pendants-Fabric Shade
315578
7035-08-05 Pendants-Fabric Shade 315578
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 52.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Square Pendant Category: Bowl Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 52.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Product Name: Eight Light Square Pendant
Category: Bowl Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315578
Product Name 7035-08-05 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details