Capital Lighting, Inc. 7032-01-05 Mini Pendants-Chain 315577

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Mini Pendant Category: Mini Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Mini Pendant Category: Mini Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7032-01-05 Mini Pendants-Chain - 315577 - Capital Lighting, Inc.
Columbus, OH, USA
7032-01-05 Mini Pendants-Chain
315577
7032-01-05 Mini Pendants-Chain 315577
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 55.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Mini Pendant Category: Mini Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 55.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Mini Pendant
Category: Mini Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315577
Product Name 7032-01-05 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details