Capital Lighting, Inc. 7032-03-05 Pendants-Drum Shade 315574

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Category: Bowl Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Category: Bowl Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7032-03-05 Pendants-Drum Shade - 315574 - Capital Lighting, Inc.
Columbus, OH, USA
7032-03-05 Pendants-Drum Shade
315574
7032-03-05 Pendants-Drum Shade 315574
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Category: Bowl Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Pendant
Category: Bowl Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315574
Product Name 7032-03-05 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details