Capital Lighting, Inc. C41201 Lamps-Accent Lamps 315568

Description
PRODUCT DETAILS / SPECS Height: 7.00 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Brushed Copper Weight: 10.8 Product Name: One Light Table Lamp UPC: 088675495352 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 7.00 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Brushed Copper Weight: 10.8 Product Name: One Light Table Lamp UPC: 088675495352 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41201 Lamps-Accent Lamps - 315568 - Capital Lighting, Inc.
Columbus, OH, USA
C41201 Lamps-Accent Lamps
315568
C41201 Lamps-Accent Lamps 315568
PRODUCT DETAILS / SPECS Height: 7.00 Extension: 5.75 Bulb Qty: 1 Wattage: 13 Finish: Brushed Copper Weight: 10.8 Product Name: One Light Table Lamp UPC: 088675495352 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 7.00
Extension: 5.75
Bulb
Qty: 1
Wattage: 13
Finish: Brushed Copper
Weight: 10.8
Product Name: One Light Table Lamp
UPC: 088675495352
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315568
Product Name C41201 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details