Capital Lighting, Inc. C41188 Lamps-Table Lamps 315567

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gold Bronze Body Weight: 12.8 Product Name: One Light Table Lamp UPC: 088675495192 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gold Bronze Body Weight: 12.8 Product Name: One Light Table Lamp UPC: 088675495192 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41188 Lamps-Table Lamps - 315567 - Capital Lighting, Inc.
Columbus, OH, USA
C41188 Lamps-Table Lamps
315567
C41188 Lamps-Table Lamps 315567
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Gold Bronze Body Weight: 12.8 Product Name: One Light Table Lamp UPC: 088675495192 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Gold Bronze Body
Weight: 12.8
Product Name: One Light Table Lamp
UPC: 088675495192
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315567
Product Name C41188 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details