Capital Lighting, Inc. C41189 Lamps-Table Lamps 315564

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Body Product Name: One Light Table Lamp UPC: 088675495208 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Body Product Name: One Light Table Lamp UPC: 088675495208 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41189 Lamps-Table Lamps - 315564 - Capital Lighting, Inc.
Columbus, OH, USA
C41189 Lamps-Table Lamps
315564
C41189 Lamps-Table Lamps 315564
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Dark Bronze Body Product Name: One Light Table Lamp UPC: 088675495208 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.75
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Dark Bronze Body
Product Name: One Light Table Lamp
UPC: 088675495208
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315564
Product Name C41189 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details