Capital Lighting, Inc. C41199 Lamps-Table Lamps 315562

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Table Lamp UPC: 088675495307 Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Table Lamp UPC: 088675495307 Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41199 Lamps-Table Lamps - 315562 - Capital Lighting, Inc.
Columbus, OH, USA
C41199 Lamps-Table Lamps
315562
C41199 Lamps-Table Lamps 315562
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Copper Product Name: One Light Table Lamp UPC: 088675495307 Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Aged Copper
Product Name: One Light Table Lamp
UPC: 088675495307
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315562
Product Name C41199 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details