Capital Lighting, Inc. CF61151 Lamps-Floor Lamps 315558

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 58.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675449430 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 58.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675449430 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF61151 Lamps-Floor Lamps - 315558 - Capital Lighting, Inc.
Columbus, OH, USA
CF61151 Lamps-Floor Lamps
315558
CF61151 Lamps-Floor Lamps 315558
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 58.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675449430 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 58.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675449430
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315558
Product Name CF61151 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details