Capital Lighting, Inc. CF4966 Lamps-Table Lamps 315555

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495598 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495598 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF4966 Lamps-Table Lamps - 315555 - Capital Lighting, Inc.
Columbus, OH, USA
CF4966 Lamps-Table Lamps
315555
CF4966 Lamps-Table Lamps 315555
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495598 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675495598
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315555
Product Name CF4966 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details