Capital Lighting, Inc. CF4333 Lamps-Table Lamps 315551

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Weight: 10 Product Name: One Light Table Lamp UPC: 088675495406 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Weight: 10 Product Name: One Light Table Lamp UPC: 088675495406 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF4333 Lamps-Table Lamps - 315551 - Capital Lighting, Inc.
Columbus, OH, USA
CF4333 Lamps-Table Lamps
315551
CF4333 Lamps-Table Lamps 315551
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Antique Gold Weight: 10 Product Name: One Light Table Lamp UPC: 088675495406 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Antique Gold
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675495406
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315551
Product Name CF4333 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details