Capital Lighting, Inc. 7035-12-05 Island/Pool Table-4 Light + 315549

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 20 Product Name: 12 Light Island Pendant Category: Island Pendants Shipped Via: NO Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 20 Product Name: 12 Light Island Pendant Category: Island Pendants Shipped Via: NO Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7035-12-05 Island/Pool Table-4 Light + - 315549 - Capital Lighting, Inc.
Columbus, OH, USA
7035-12-05 Island/Pool Table-4 Light +
315549
7035-12-05 Island/Pool Table-4 Light + 315549
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 20 Product Name: 12 Light Island Pendant Category: Island Pendants Shipped Via: NO Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chrome
Weight: 20
Product Name: 12 Light Island Pendant
Category: Island Pendants
Shipped Via: NO
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315549
Product Name 7035-12-05 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details