Capital Lighting, Inc. 7036-08-05 Mid. Chandeliers-Other 315547

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.00 Length 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 25 Product Name: Eight Light Octagon Pendant Category: Bowl Pendants Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.00 Length 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 25 Product Name: Eight Light Octagon Pendant Category: Bowl Pendants Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7036-08-05 Mid. Chandeliers-Other - 315547 - Capital Lighting, Inc.
Columbus, OH, USA
7036-08-05 Mid. Chandeliers-Other
315547
7036-08-05 Mid. Chandeliers-Other 315547
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 49.00 Length 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 25 Product Name: Eight Light Octagon Pendant Category: Bowl Pendants Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 49.00
Length 49.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 25
Product Name: Eight Light Octagon Pendant
Category: Bowl Pendants
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315547
Product Name 7036-08-05 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details