Capital Lighting, Inc. 7042-06-05 Mid. Chandeliers-Candle 315542

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 24 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 24 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7042-06-05 Mid. Chandeliers-Candle - 315542 - Capital Lighting, Inc.
Columbus, OH, USA
7042-06-05 Mid. Chandeliers-Candle
315542
7042-06-05 Mid. Chandeliers-Candle 315542
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 24 Product Name: Six Light Chandelier Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 24
Product Name: Six Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315542
Product Name 7042-06-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details