Capital Lighting, Inc. 7042-01-05 Sconces-Single Candle 315540

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 6 Product Name: One Light Wall Bracket Category: Wall Brackets Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 6 Product Name: One Light Wall Bracket Category: Wall Brackets Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7042-01-05 Sconces-Single Candle - 315540 - Capital Lighting, Inc.
Columbus, OH, USA
7042-01-05 Sconces-Single Candle
315540
7042-01-05 Sconces-Single Candle 315540
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 6 Product Name: One Light Wall Bracket Category: Wall Brackets Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 6
Product Name: One Light Wall Bracket
Category: Wall Brackets
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315540
Product Name 7042-01-05 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details