Capital Lighting, Inc. C41257 Lamps-Table Lamps 315538

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Qty: 1 Wattage: 100 Finish: Aged Black Product Name: One Light Table Lamp UPC: 088675495956 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Qty: 1 Wattage: 100 Finish: Aged Black Product Name: One Light Table Lamp UPC: 088675495956 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41257 Lamps-Table Lamps - 315538 - Capital Lighting, Inc.
Columbus, OH, USA
C41257 Lamps-Table Lamps
315538
C41257 Lamps-Table Lamps 315538
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Qty: 1 Wattage: 100 Finish: Aged Black Product Name: One Light Table Lamp UPC: 088675495956 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Bulb
Qty: 1
Wattage: 100
Finish: Aged Black
Product Name: One Light Table Lamp
UPC: 088675495956
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315538
Product Name C41257 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details