Capital Lighting, Inc. C41255 Lamps-Table Lamps 315535

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495918 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495918 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41255 Lamps-Table Lamps - 315535 - Capital Lighting, Inc.
Columbus, OH, USA
C41255 Lamps-Table Lamps
315535
C41255 Lamps-Table Lamps 315535
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495918 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675495918
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315535
Product Name C41255 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details