Capital Lighting, Inc. C41218 Lamps-Table Lamps 315533

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495505 Glass: Honeycomb Tiffany Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495505 Glass: Honeycomb Tiffany Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41218 Lamps-Table Lamps - 315533 - Capital Lighting, Inc.
Columbus, OH, USA
C41218 Lamps-Table Lamps
315533
C41218 Lamps-Table Lamps 315533
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495505 Glass: Honeycomb Tiffany Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.50
Bulb
Type: CFL
Qty: 1
Wattage: 11
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675495505
Glass: Honeycomb Tiffany
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315533
Product Name C41218 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details