Capital Lighting, Inc. C41225 Lamps-Table Lamps 315531

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Silver Product Name: One Light Table Lamp UPC: 088675495543 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Silver Product Name: One Light Table Lamp UPC: 088675495543 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41225 Lamps-Table Lamps - 315531 - Capital Lighting, Inc.
Columbus, OH, USA
C41225 Lamps-Table Lamps
315531
C41225 Lamps-Table Lamps 315531
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Aged Silver Product Name: One Light Table Lamp UPC: 088675495543 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Aged Silver
Product Name: One Light Table Lamp
UPC: 088675495543
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315531
Product Name C41225 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details