Capital Lighting, Inc. C41226 Lamps-Table Lamps 315530

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495550 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495550 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41226 Lamps-Table Lamps - 315530 - Capital Lighting, Inc.
Columbus, OH, USA
C41226 Lamps-Table Lamps
315530
C41226 Lamps-Table Lamps 315530
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675495550 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675495550
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315530
Product Name C41226 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details