Capital Lighting, Inc. CF41234 Lamps-Table Lamps 315524

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.25 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Antique Brass Weight: 11 Product Name: Two Light Table Lamp UPC: 088675495697 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.25 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Antique Brass Weight: 11 Product Name: Two Light Table Lamp UPC: 088675495697 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41234 Lamps-Table Lamps - 315524 - Capital Lighting, Inc.
Columbus, OH, USA
CF41234 Lamps-Table Lamps
315524
CF41234 Lamps-Table Lamps 315524
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 25.25 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Antique Brass Weight: 11 Product Name: Two Light Table Lamp UPC: 088675495697 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 25.25
Bulb
Type: CFL
Qty: 2
Wattage: 11
Finish: Antique Brass
Weight: 11
Product Name: Two Light Table Lamp
UPC: 088675495697
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315524
Product Name CF41234 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details