Capital Lighting, Inc. CF41239 Lamps-Table Lamps 315521

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 12.5 Product Name: Two Light Table Lamp UPC: 088675495727 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 12.5 Product Name: Two Light Table Lamp UPC: 088675495727 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41239 Lamps-Table Lamps - 315521 - Capital Lighting, Inc.
Columbus, OH, USA
CF41239 Lamps-Table Lamps
315521
CF41239 Lamps-Table Lamps 315521
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Weight: 12.5 Product Name: Two Light Table Lamp UPC: 088675495727 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Weight: 12.5
Product Name: Two Light Table Lamp
UPC: 088675495727
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315521
Product Name CF41239 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details