Capital Lighting, Inc. C61257 Lamps-Floor Lamps 315518

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Wattage: 100 Finish: Aged Black Product Name: One Light Floor Lamp UPC: 088675495932 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Wattage: 100 Finish: Aged Black Product Name: One Light Floor Lamp UPC: 088675495932 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61257 Lamps-Floor Lamps - 315518 - Capital Lighting, Inc.
Columbus, OH, USA
C61257 Lamps-Floor Lamps
315518
C61257 Lamps-Floor Lamps 315518
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 62.00 Bulb Wattage: 100 Finish: Aged Black Product Name: One Light Floor Lamp UPC: 088675495932 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 62.00
Bulb
Wattage: 100
Finish: Aged Black
Product Name: One Light Floor Lamp
UPC: 088675495932
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315518
Product Name C61257 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details