Capital Lighting, Inc. C61201 Lamps-Floor Lamps 315515

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Copper Weight: 23.4 Product Name: One Light Floor Lamp UPC: 088675495369 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Copper Weight: 23.4 Product Name: One Light Floor Lamp UPC: 088675495369 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61201 Lamps-Floor Lamps - 315515 - Capital Lighting, Inc.
Columbus, OH, USA
C61201 Lamps-Floor Lamps
315515
C61201 Lamps-Floor Lamps 315515
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 61.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Brushed Copper Weight: 23.4 Product Name: One Light Floor Lamp UPC: 088675495369 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 61.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Brushed Copper
Weight: 23.4
Product Name: One Light Floor Lamp
UPC: 088675495369
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315515
Product Name C61201 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details