Capital Lighting, Inc. C61259 Lamps-Floor Lamps 315509

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 62.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675495970 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 62.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675495970 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61259 Lamps-Floor Lamps - 315509 - Capital Lighting, Inc.
Columbus, OH, USA
C61259 Lamps-Floor Lamps
315509
C61259 Lamps-Floor Lamps 315509
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 62.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675495970 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 62.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675495970
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315509
Product Name C61259 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details