Capital Lighting, Inc. CF41147 Lamps-Table Lamps 315508

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Marble body with dark bronze Product Name: One Light Table Lamp UPC: 088675495345 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Marble body with dark bronze Product Name: One Light Table Lamp UPC: 088675495345 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF41147 Lamps-Table Lamps - 315508 - Capital Lighting, Inc.
Columbus, OH, USA
CF41147 Lamps-Table Lamps
315508
CF41147 Lamps-Table Lamps 315508
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Marble body with dark bronze Product Name: One Light Table Lamp UPC: 088675495345 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Marble body with dark bronze
Product Name: One Light Table Lamp
UPC: 088675495345
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315508
Product Name CF41147 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details