Capital Lighting, Inc. C71201-W Sconces-Single Glass 315504

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.78 Height: 14.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Copper Weight: 5.6 Product Name: One Light Wall Sconce UPC: 088675495376 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.78 Height: 14.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Copper Weight: 5.6 Product Name: One Light Wall Sconce UPC: 088675495376 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71201-W Sconces-Single Glass - 315504 - Capital Lighting, Inc.
Columbus, OH, USA
C71201-W Sconces-Single Glass
315504
C71201-W Sconces-Single Glass 315504
PRODUCT DETAILS / SPECS Width/Dia: 6.78 Height: 14.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Copper Weight: 5.6 Product Name: One Light Wall Sconce UPC: 088675495376 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.78
Height: 14.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Copper
Weight: 5.6
Product Name: One Light Wall Sconce
UPC: 088675495376
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315504
Product Name C71201-W Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details