Capital Lighting, Inc. C71220 Mini Chandeliers-Candle 315501

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Bulb Type: B10 Qty: 5 Wattage: 25 Finish: Aged Cream finish with Platinum accents Weight: 14 Product Name: Five Light Chandelier UPC: 088675495482 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Bulb Type: B10 Qty: 5 Wattage: 25 Finish: Aged Cream finish with Platinum accents Weight: 14 Product Name: Five Light Chandelier UPC: 088675495482 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71220 Mini Chandeliers-Candle - 315501 - Capital Lighting, Inc.
Columbus, OH, USA
C71220 Mini Chandeliers-Candle
315501
C71220 Mini Chandeliers-Candle 315501
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Bulb Type: B10 Qty: 5 Wattage: 25 Finish: Aged Cream finish with Platinum accents Weight: 14 Product Name: Five Light Chandelier UPC: 088675495482 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Bulb
Type: B10
Qty: 5
Wattage: 25
Finish: Aged Cream finish with Platinum accents
Weight: 14
Product Name: Five Light Chandelier
UPC: 088675495482
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315501
Product Name C71220 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details